Channel partners
Manufacturers
Partners
More
Country:
Language:
English (IN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23563258 data-sheets &
43269 brands
– register (free)
Smartphones
realme 10 16.3 cm (6.4") Dual SIM Android 12 4G USB Type-C 8 GB 128 GB 5000 mAh White
realme 10 16.3 cm (6.4") Dual SIM Android 12 4G USB Type-C 8 GB 128 GB 5000 mAh White
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
realme
Product family:
10
Product name:
10
Product code:
2400000748120
Category:
Smartphones
Icecat Product ID:
109704062
Data-sheet quality:
created/standardized by Icecat
Product views:
166
Info modified on:
30 Jul 2025, 01:45:07
Report mistake
Specs
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE