QNAP logo

QNAP TVS-882 NAS Tower Intel® Core™ i3 i3-6100 8 GB DDR4 36 TB HDD QNAP Turbo System Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20186
Info modified on:
31 Mar 2024, 20:15:24
Short summary description QNAP TVS-882 NAS Tower Intel® Core™ i3 i3-6100 8 GB DDR4 36 TB HDD QNAP Turbo System Black:

QNAP TVS-882, NAS, Tower, Intel® Core™ i3, i3-6100, 8 GB, DDR4

Long summary description QNAP TVS-882 NAS Tower Intel® Core™ i3 i3-6100 8 GB DDR4 36 TB HDD QNAP Turbo System Black:

QNAP TVS-882. Type: NAS. Form factor: Tower. Processor family: Intel® Core™ i3, Processor: i3-6100, Processor frequency: 3.7 GHz. Internal memory: 8 GB, Internal memory type: DDR4. Total installed storage capacity: 36 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.