QNAP TS-431X2, NAS, Tower, Annapurna Labs, Alpine AL-314, 8 GB, DDR3
QNAP TS-431X2. Type: NAS. Form factor: Tower. Device class: Home & Home Office. Processor family: Annapurna Labs, Processor: Alpine AL-314, Processor frequency: 1.7 GHz. Internal memory: 8 GB, Internal memory type: DDR3. Total installed storage capacity: 12 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System