QNAP TS-251A, NAS, Tower, Intel® Celeron®, N3060, 4 GB, DDR3L
QNAP TS-251A. Type: NAS. Form factor: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor: N3060, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L. Total installed storage capacity: 16 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System