QNAP TS-1263XU-RP, NAS, Rack (2U), AMD G, GX-420MC, 4 GB, DDR3L
QNAP TS-1263XU-RP. Type: NAS. Form factor: Rack (2U). Processor family: AMD G, Processor: GX-420MC, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3L. Total installed storage capacity: 48 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System