ProDVX APPC-10DSQPL, 25.6 cm (10.1"), HD, Rockchip, 2 GB, 8 GB, Android 4.4
ProDVX APPC-10DSQPL. Product type: All-in-One PC. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen, Screen shape: Flat, Panel type: IPS. Processor family: Rockchip, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. Operating system installed: Android 4.4. Product colour: Black