Princess logo

Princess Digital Family Aerofryer Single 5.2 L Stand-alone 1700 W Hot air fryer Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72871
Info modified on:
14 Mar 2024, 19:45:15
Short summary description Princess Digital Family Aerofryer Single 5.2 L Stand-alone 1700 W Hot air fryer Black:

Princess Digital Family Aerofryer, Hot air fryer, 5.2 L, Single, Black, Touch, Stand-alone

Long summary description Princess Digital Family Aerofryer Single 5.2 L Stand-alone 1700 W Hot air fryer Black:

Princess Digital Family Aerofryer. Product type: Hot air fryer, Capacity: 5.2 L. Construction type: Single, Product colour: Black, Control type: Touch. Power: 1700 W, AC input voltage: 220-240 V. Width: 340 mm, Depth: 370 mm, Height: 390 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.