Poly logo

Poly RealPresence Trio 8800 IP phone Black 1 lines LCD Wi-Fi

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144873
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Poly RealPresence Trio 8800 IP phone Black 1 lines LCD Wi-Fi:

Poly RealPresence Trio 8800, IP Phone, Black, In-band, 1000 Mbit/s, 1 lines, 2.4 / 5 GHz

Long summary description Poly RealPresence Trio 8800 IP phone Black 1 lines LCD Wi-Fi:

Poly RealPresence Trio 8800. Product type: IP Phone, Product colour: Black. Dual-Tone Multi-Frequency (DTMF) modes: In-band, Transfer rate: 1000 Mbit/s. Lines quantity: 1 lines, Frequency band and operating channels: 2.4 / 5 GHz. Display: LCD, Display diagonal: 12.7 cm (5"), Display resolution: 720 x 1280 pixels. Microphone pick-up range: 6 m, Voice codecs: G.711, G.719, G.722, G.722.1, G.722.1C, G.729ab, iLBC, Frequency range: 100 - 22000 Hz

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.