Plustek logo

Plustek OpticPro ST640 Flatbed scanner 3200 x 3200 DPI A4 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31140
Info modified on:
17 Nov 2022, 19:19:29
End of life date:
31 Oct 2022
Short summary description Plustek OpticPro ST640 Flatbed scanner 3200 x 3200 DPI A4 Black:

Plustek OpticPro ST640, 216 x 297 mm, 3200 x 3200 DPI, 48 bit, Flatbed scanner, Black, CCD

Long summary description Plustek OpticPro ST640 Flatbed scanner 3200 x 3200 DPI A4 Black:

Plustek OpticPro ST640. Scan size (flatbed), maximum: 216 x 297 mm, Scan resolution, optical: 3200 x 3200 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CCD. Maximum ISO A-series paper size: A4, Maximum scan area (Auto Document Feeder): 216 x 297 mm. Standard interfaces: USB 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.