Philips WAC3500D/12, Black, FM, LCD, 80 GB, 32 - 320 Kbit/s, 16 - 128 Kbit/s
Philips WAC3500D/12. Product colour: Black, Supported radio bands: FM. Display: LCD. Hard drive capacity: 80 GB. MP3 bit rates: 32 - 320 Kbit/s, WMA bit rates: 16 - 128 Kbit/s. Audio (L/R) in: Analog AUX (Center)