Philips logo

Philips 3000 series TAT3215BK/00 headphones/headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56213
Info modified on:
25 Mar 2024, 13:15:19
Short summary description Philips 3000 series TAT3215BK/00 headphones/headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth Black:

Philips 3000 series TAT3215BK/00, True Wireless Stereo (TWS), Calls/Music, 20 - 20000 Hz, 49 g, Headset, Black

Long summary description Philips 3000 series TAT3215BK/00 headphones/headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth Black:

Philips 3000 series TAT3215BK/00. Product type: Headset. Connectivity technology: True Wireless Stereo (TWS), Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Connectivity range: 10 m. Weight: 49 g. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.