Philips TAA7607BK/00, Wireless, Sports, 130 - 16000 Hz, 35 g, Headphones, Black, Red
Philips TAA7607BK/00. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 130 - 16000 Hz. Connectivity range: 10 m. Weight: 35 g. Product colour: Black, Red