Philips logo

Philips Norelco T510 4 7 mm Black, Transparent

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75887
Info modified on:
07 Apr 2025, 04:42:55
Short summary description Philips Norelco T510 4 7 mm Black, Transparent:

Philips Norelco T510, Black, Transparent

Long summary description Philips Norelco T510 4 7 mm Black, Transparent:

Philips Norelco T510. Minimum hair length: 1.5 mm, Maximum hair length: 7 mm, Cutter width: 3.2 cm. Product colour: Black, Transparent. Battery type: AAA

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.