Philips logo

Philips SWF2131S/27 FireWire cable 1.83 m 9-p White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10461
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWF2131S/27 FireWire cable 1.83 m 9-p White:

Philips SWF2131S/27, FireWire 800 (IEEE 1394b), 9-p, 9-p, White, Male/Male, Gold

Long summary description Philips SWF2131S/27 FireWire cable 1.83 m 9-p White:

Philips SWF2131S/27. Cable type: FireWire 800 (IEEE 1394b), Connector 1: 9-p, Connector 2: 9-p. Cable length: 1.83 m, Weight: 67.13 g. Quantity per pack: 1 pc(s), Package width: 88.9 mm, Package depth: 35.6 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.