Philips logo

Philips STE1050/10 garment steamer 1800 W Beige, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2704
Info modified on:
12 Apr 2024, 16:52:19
Short summary description Philips STE1050/10 garment steamer 1800 W Beige, White:

Philips STE1050/10, Beige, White, 40 g/min, 1800 W, 220 V, 335 mm, 300 mm

Long summary description Philips STE1050/10 garment steamer 1800 W Beige, White:

Philips STE1050/10. Product colour: Beige, White, Continuous steam performance: 40 g/min. Power: 1800 W, AC input voltage: 220 V. Width: 335 mm, Depth: 300 mm, Height: 1280 mm. Package width: 445 mm, Package depth: 420 mm, Package height: 400 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.