Philips Perfect replacement SRP3013/27, DTV, DVD/Blu-ray, SAT, TV, IR Wireless, Press buttons, Grey
Philips Perfect replacement SRP3013/27. Brand compatibility: Philips, Remote control proper use: DTV, DVD/Blu-ray, SAT, TV, Host interface: IR Wireless. Number of devices supported: 6, Maximum range: 10 m. Input type: Press buttons, Control panel: 44