Philips logo

Philips SPF5208/10 digital photo frame White 20.3 cm (8")

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73494
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SPF5208/10 digital photo frame White 20.3 cm (8"):

Philips SPF5208/10, 20.3 cm (8"), 800 x 600 pixels, 250 cd/m², 300:1, 130°, 110°

Long summary description Philips SPF5208/10 digital photo frame White 20.3 cm (8"):

Philips SPF5208/10. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 600 pixels, Display brightness: 250 cd/m². Video format supported: AVI, MOV, MPEG1, Audio formats supported: MP3. Internal memory: 512 MB, Compatible memory cards: MMC, MS Duo, MS Pro, MS Pro Duo, SD, SDHC, xD. Host interface: USB 2.0. Photo edit: Copy, Delete, Rotate

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.