Philips logo

Philips SPF4308/10 digital photo frame 20.3 cm (8")

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99412
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SPF4308/10 digital photo frame 20.3 cm (8"):

Philips SPF4308/10, 20.3 cm (8"), 800 x 600 pixels, 200 cd/m², 500:1, 130°, 110°

Long summary description Philips SPF4308/10 digital photo frame 20.3 cm (8"):

Philips SPF4308/10. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 600 pixels, Display brightness: 200 cd/m². Image formats supported: JPG. Internal memory: 512 MB, Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, SDHC. Host interface: USB 2.0. Power consumption (typical): 4.6 W

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.