Philips SHS3201/00, Wired, 20 - 20000 Hz, Headphones, White
Philips SHS3201/00. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m, Product colour: White