Philips ActionFit SHQ6500BL/00, Wireless, 15 - 22000 Hz, Sports, 14 g, Headset, Black, Blue
Philips ActionFit SHQ6500BL/00. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 15 - 22000 Hz. Connectivity range: 10 m. Weight: 14 g. Product colour: Black, Blue