Philips SHL5030BK/00, Wired, 9 - 24000 Hz, 119 g, Headphones, Black
Philips SHL5030BK/00. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 9 - 24000 Hz. Cable length: 1.2 m. Weight: 119 g. Product colour: Black