Philips logo

Philips SHE8500/10 headphones/headset Wired In-ear Music Black, Chrome

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97448
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SHE8500/10 headphones/headset Wired In-ear Music Black, Chrome:

Philips SHE8500/10, Wired, 6 - 23500 Hz, Music, 42 g, Headphones, Black, Chrome

Long summary description Philips SHE8500/10 headphones/headset Wired In-ear Music Black, Chrome:

Philips SHE8500/10. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 6 - 23500 Hz. Cable length: 1.2 m. Weight: 42 g. Product colour: Black, Chrome

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.