Philips logo

Philips SHB3185BK/00 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Grey, Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151558
Info modified on:
26 Jul 2024, 09:59:27
Short summary description Philips SHB3185BK/00 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Grey, Black:

Philips SHB3185BK/00, Wired & Wireless, 10 - 22000 Hz, Calls/Music, 146 g, Headset, Grey, Black

Long summary description Philips SHB3185BK/00 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Grey, Black:

Philips SHB3185BK/00. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 10 - 22000 Hz. Connectivity range: 15 m. Cable length: 1.2 m. Weight: 146 g. Product colour: Grey, Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.