Philips logo

Philips SBM200/93 portable/party speaker Mono portable speaker Black, White 3 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69918
Info modified on:
11 Jul 2022, 13:53:15
Short summary description Philips SBM200/93 portable/party speaker Mono portable speaker Black, White 3 W:

Philips SBM200/93, 1.0 channels, 3 W, 20 - 20000 Hz, 50 dB, 600 mV, Wired

Long summary description Philips SBM200/93 portable/party speaker Mono portable speaker Black, White 3 W:

Philips SBM200/93. Audio output channels: 1.0 channels. RMS rated power: 3 W, Frequency range: 20 - 20000 Hz, Signal-to-Noise Ratio (SNR): 50 dB. Connectivity technology: Wired. Product type: Mono portable speaker, Product colour: Black, White. Recommended usage: Mobile phone / Smartphone, Audio formats supported: MP3, Compatible memory cards: MicroSD (TransFlash)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.