Philips SBCHP460, Wired, 15 - 28000 Hz, Headphones, Black
Philips SBCHP460. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 15 - 28000 Hz. Cable length: 1.2 m, Product colour: Black