Philips GoGear SA3025/37, MP4 player, 2 GB, LCD, USB 2.0, FM radio, Black
Philips GoGear SA3025/37. Type: MP4 player. Total storage capacity: 2 GB. Display: LCD. Host interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 12 h. Product colour: Black. Headphones included