Philips logo

Philips SA2VBE04K MP4 player 4 GB Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58591
Info modified on:
11 Jul 2022, 13:43:34
Short summary description Philips SA2VBE04K MP4 player 4 GB Grey:

Philips SA2VBE04K, MP4 player, 4 GB, LCD, USB 2.0, FM radio, Grey

Long summary description Philips SA2VBE04K MP4 player 4 GB Grey:

Philips SA2VBE04K. Type: MP4 player. Total storage capacity: 4 GB. Display: LCD. Host interface: USB 2.0. FM radio. Voice recording. Continuous audio playback time: 24 h. Weight: 38 g. Product colour: Grey. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.