Philips logo

Philips SHAVER Series 9000 S9936/55 men's shaver Rotation shaver Trimmer Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66223
Info modified on:
02 Jun 2025, 10:59:50
Short summary description Philips SHAVER Series 9000 S9936/55 men's shaver Rotation shaver Trimmer Silver:

Philips SHAVER Series 9000 S9936/55, Rotation shaver, Silver, SkinIQ, Android, iOS, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 9000 S9936/55 men's shaver Rotation shaver Trimmer Silver:

Philips SHAVER Series 9000 S9936/55. Shaver system: Rotation shaver, Product colour: Silver, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min. Shaver base station functions: Cleaning

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.