Philips logo

Philips SHAVER Series 5000 S5584/50 men's shaver Rotation shaver Trimmer Green

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137596
Info modified on:
10 Jul 2025, 03:08:19
Philips S5584/50 user manual (2.5 MB)
Important Information Manual (1.2 MB)
Retail Leaflet (769 KB)
Quick start guide (4.6 MB)
Short summary description Philips SHAVER Series 5000 S5584/50 men's shaver Rotation shaver Trimmer Green:

Philips SHAVER Series 5000 S5584/50, Rotation shaver, Green, SteelPrecision, SkinIQ, LED, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 5000 S5584/50 men's shaver Rotation shaver Trimmer Green:

Philips SHAVER Series 5000 S5584/50. Shaver system: Rotation shaver, Product colour: Green, Shaving system technologies: SteelPrecision, SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Package type: Box. Shaver base station functions: Cleaning, Attachment combs: Nose

Reasons to buy
3D tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.