Philips logo

Philips SHAVER Series 5000 S5240/06R1 men's shaver Rotation shaver Trimmer Bordeaux, Charcoal

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41666
Info modified on:
10 May 2025, 05:48:58
Retail Leaflet (1.7 MB)
Philips S5240/06R1 user manual (7.2 MB)
Short summary description Philips SHAVER Series 5000 S5240/06R1 men's shaver Rotation shaver Trimmer Bordeaux, Charcoal:

Philips SHAVER Series 5000 S5240/06R1, Rotation shaver, Bordeaux, Charcoal, LED, Battery, Lithium-Ion (Li-Ion), Built-in battery

Long summary description Philips SHAVER Series 5000 S5240/06R1 men's shaver Rotation shaver Trimmer Bordeaux, Charcoal:

Philips SHAVER Series 5000 S5240/06R1. Shaver system: Rotation shaver, Product colour: Bordeaux, Charcoal, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Package type: Box. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.