Philips 5000 series S5130/06, Rotation shaver, Black, Red, LED, 2 year(s), AC/Battery, Lithium-Ion (Li-Ion)
Philips 5000 series S5130/06. Shaver system: Rotation shaver, Product colour: Black, Red, Display type: LED. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 40 min. Handle(s) features: Ergonomic