Philips logo

Philips SHAVER Series 9000 SensoTouch RQ1260/16 men's shaver Rotation shaver Trimmer Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126396
Info modified on:
04 Jul 2024, 13:48:07
Short summary description Philips SHAVER Series 9000 SensoTouch RQ1260/16 men's shaver Rotation shaver Trimmer Silver:

Philips SHAVER Series 9000 SensoTouch RQ1260/16, Rotation shaver, Silver, Super Lift & Cut, RQ12, 2 year(s), Battery

Long summary description Philips SHAVER Series 9000 SensoTouch RQ1260/16 men's shaver Rotation shaver Trimmer Silver:

Philips SHAVER Series 9000 SensoTouch RQ1260/16. Shaver system: Rotation shaver, Product colour: Silver, Shaving system technologies: Super Lift & Cut. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package type: Box. Quantity per pack: 1 pc(s), Shaver base station functions: Charging

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.