Philips logo

Philips SHAVER Series 7000 SensoTouch RQ1145/16 men's shaver Rotation shaver Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145826
Info modified on:
04 Jul 2024, 13:48:07
Short summary description Philips SHAVER Series 7000 SensoTouch RQ1145/16 men's shaver Rotation shaver Blue:

Philips SHAVER Series 7000 SensoTouch RQ1145/16, Rotation shaver, Blue, LED, Battery, Lithium-Ion (Li-Ion), 45 min

Long summary description Philips SHAVER Series 7000 SensoTouch RQ1145/16 men's shaver Rotation shaver Blue:

Philips SHAVER Series 7000 SensoTouch RQ1145/16. Shaver system: Rotation shaver, Product colour: Blue, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 45 min. Package type: Box. Quantity per pack: 1 pc(s), Shaver base station functions: Charging

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.