Philips logo

Philips BEARDTRIMMER Series 3000 QT4015/16 beard trimmer 20 1 cm Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203481
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips BEARDTRIMMER Series 3000 QT4015/16 beard trimmer 20 1 cm Black:

Philips BEARDTRIMMER Series 3000 QT4015/16, Black

Long summary description Philips BEARDTRIMMER Series 3000 QT4015/16 beard trimmer 20 1 cm Black:

Philips BEARDTRIMMER Series 3000 QT4015/16. Minimum hair length: 0.5 mm, Maximum hair length: 1 cm, Cutter width: 3.2 cm. Product colour: Black. Operating time: 90 min, Battery type: 2 x AAA NiMH, Charging time: 1 h. Width: 60 mm, Depth: 148 mm, Height: 245 mm

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.