Philips BEARDTRIMMER Series 3000 QT4013/16, Black, Grey
Philips BEARDTRIMMER Series 3000 QT4013/16. Minimum hair length: 0.5 mm, Maximum hair length: 1 cm, Cutter width: 3.2 cm. Product colour: Black, Grey. Operating time: 60 min, Battery type: AAA, Battery technology: Nickel-Metal Hydride (NiMH)