Philips logo

Philips PT9000/12 portable TV/monitor Grey 22.9 cm (9") 800 x 480 pixels

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143514
Info modified on:
27 Jul 2023, 13:43:32
Short summary description Philips PT9000/12 portable TV/monitor Grey 22.9 cm (9") 800 x 480 pixels:

Philips PT9000/12, 22.9 cm (9"), 800 x 480 pixels, 23 cm, PAL, DVB-T, UHF, VHF

Long summary description Philips PT9000/12 portable TV/monitor Grey 22.9 cm (9") 800 x 480 pixels:

Philips PT9000/12. Display diagonal: 22.9 cm (9"), Display resolution: 800 x 480 pixels, Display diagonal (metric): 23 cm. Analog signal format system: PAL, Digital signal format system: DVB-T, Supported TV bands: UHF, VHF. RMS rated power: 1 W. Video format supported: DIVX, MPEG4, Audio formats supported: MP3, WMA. Compatible memory cards: MMC, SD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.