Philips Shaver series 5000 PowerTouch PT866/14, Rotation shaver, Black, Blue, Silver, Super Lift & Cut, HQ8, 2 year(s), AC/Battery
Philips Shaver series 5000 PowerTouch PT866/14. Shaver system: Rotation shaver, Product colour: Black, Blue, Silver, Shaving system technologies: Super Lift & Cut. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Quantity per pack: 1 pc(s)