Philips PicoPix PPX2340/EU, 40 ANSI lumens, DLP, nHD (640x360), 1500:1, 254 - 1524 mm (10 - 60"), 0.354 - 2.125 m
Philips PicoPix PPX2340/EU. Projector brightness: 40 ANSI lumens, Projection technology: DLP, Projector native resolution: nHD (640x360). Light source type: LED, Service life of light source: 30000 h, Lamps quantity: 1 lamp(s). Focus: Manual. Analog signal format system: NTSC, PAL, SECAM. Compatible memory cards: SD, SDHC, Internal storage capacity: 4 GB