Philips logo

Philips PicoPix PPX2230/EU data projector Portable projector 30 ANSI lumens LED nHD (640x360) Black, White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92797
Info modified on:
26 Jul 2024, 09:56:49
Short summary description Philips PicoPix PPX2230/EU data projector Portable projector 30 ANSI lumens LED nHD (640x360) Black, White:

Philips PicoPix PPX2230/EU, 30 ANSI lumens, LED, nHD (640x360), 1500:1, 254 - 1524 mm (10 - 60"), 0.354 - 2.125 m

Long summary description Philips PicoPix PPX2230/EU data projector Portable projector 30 ANSI lumens LED nHD (640x360) Black, White:

Philips PicoPix PPX2230/EU. Projector brightness: 30 ANSI lumens, Projection technology: LED, Projector native resolution: nHD (640x360). Light source type: LED, Service life of light source: 30000 h, Lamps quantity: 1 lamp(s). Focus: Manual. Compatible memory cards: SD, SDHC, Internal storage capacity: 2 GB. RMS rated power: 1 W, Video format supported: MPEG4, Image formats supported: BMP, JPG

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.