Philips logo

Philips PicoPix PPA1150/000 video cable adapter 1 m VGA (D-Sub) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118840
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips PicoPix PPA1150/000 video cable adapter 1 m VGA (D-Sub) Black:

Philips PicoPix PPA1150/000, 1 m, VGA (D-Sub), Black, Male/Male, 126 g, 196 mm

Long summary description Philips PicoPix PPA1150/000 video cable adapter 1 m VGA (D-Sub) Black:

Philips PicoPix PPA1150/000. Cable length: 1 m, Connector 1: VGA (D-Sub), Product colour: Black. Weight: 126 g, Width: 196 mm, Height: 24 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.