Philips logo

Philips NTRX100/12 home audio system Home audio mini system 380 W Black, Blue, Gold

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115966
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips NTRX100/12 home audio system Home audio mini system 380 W Black, Blue, Gold:

Philips NTRX100/12, Home audio mini system, Black, Blue, Gold, 380 W, 2-way, 13.3 cm, 5.08 cm

Long summary description Philips NTRX100/12 home audio system Home audio mini system 380 W Black, Blue, Gold:

Philips NTRX100/12. Type: Home audio mini system, Product colour: Black, Blue, Gold. RMS rated power: 380 W, Speaker type: 2-way, Woofer diameter: 13.3 cm. Supported radio bands: FM, Tuner enhancements: Auto scan, Auto tuning. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.