Philips logo

Philips VisaPure MEN Essential MS5039/00 facial cleansing brush Rotating brush Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59641
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips VisaPure MEN Essential MS5039/00 facial cleansing brush Rotating brush Black:

Philips VisaPure MEN Essential MS5039/00, Rotating brush, Black, Ergonomic, Built-in, 100-240 V, 8 h

Long summary description Philips VisaPure MEN Essential MS5039/00 facial cleansing brush Rotating brush Black:

Philips VisaPure MEN Essential MS5039/00. Type: Rotating brush, Product colour: Black, Handle(s) features: Ergonomic. Battery type: Built-in, AC input voltage: 100-240 V, Battery recharge time: 8 h. Number of brush heads included: 2 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.