Philips logo

Philips MCM394/12 home audio system Home audio micro system 50 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83452
Info modified on:
14 Mar 2024, 19:41:26
Short summary description Philips MCM394/12 home audio system Home audio micro system 50 W:

Philips MCM394/12, Home audio micro system, 50 W, 10.2 cm (4"), FM, Digital, 3.5 mm

Long summary description Philips MCM394/12 home audio system Home audio micro system 50 W:

Philips MCM394/12. Type: Home audio micro system. RMS rated power: 50 W, Subwoofer driver diameter (imperial): 10.2 cm (4"). Supported radio bands: FM, Tuner type: Digital. Headphone connectivity: 3.5 mm. Package width: 442 mm, Package depth: 345 mm, Package height: 275 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.