Philips logo

Philips MCM302/12 home audio system Home audio micro system 50 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141020
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCM302/12 home audio system Home audio micro system 50 W:

Philips MCM302/12, Home audio micro system, 50 W, 10.2 cm (4"), FM, Digital, LCD

Long summary description Philips MCM302/12 home audio system Home audio micro system 50 W:

Philips MCM302/12. Type: Home audio micro system. RMS rated power: 50 W, Subwoofer driver diameter (imperial): 10.2 cm (4"). Supported radio bands: FM, Tuner type: Digital. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.