Philips logo

Philips MCM1150/77 home audio system Home audio micro system 20 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87927
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips MCM1150/77 home audio system Home audio micro system 20 W Black:

Philips MCM1150/77, Home audio micro system, Black, 1 discs, Tray, 20 W, 8.89 cm

Long summary description Philips MCM1150/77 home audio system Home audio micro system 20 W Black:

Philips MCM1150/77. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 20 W, Woofer diameter: 8.89 cm. Supported radio bands: FM, Tuner enhancements: Auto scan, Auto tuning, Tuner type: Digital. Display type: LED. Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Repeat, Repeat all, Repeat one, Shuffle

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.