Philips logo

Philips M5502WG/23 telephone DECT telephone Caller ID Black, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20900
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips M5502WG/23 telephone DECT telephone Caller ID Black, White:

Philips M5502WG/23, DECT telephone, Speakerphone, 100 entries, Caller ID, Black, White

Long summary description Philips M5502WG/23 telephone DECT telephone Caller ID Black, White:

Philips M5502WG/23. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 100 entries. Caller ID. Display diagonal: 4.06 cm (1.6"). Product colour: Black, White. Number of handsets included: 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.