Philips logo

Philips Linea M3301R/23 telephone DECT telephone Caller ID Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48454
Info modified on:
14 Mar 2024, 19:22:34
Short summary description Philips Linea M3301R/23 telephone DECT telephone Caller ID Red:

Philips Linea M3301R/23, DECT telephone, Speakerphone, 50 entries, Caller ID, Red

Long summary description Philips Linea M3301R/23 telephone DECT telephone Caller ID Red:

Philips Linea M3301R/23. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4.06 cm (1.6"). Product colour: Red. Number of handsets included: 1

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.