Philips logo

Philips LFF6020/INB multifunction printer Laser A4 600 x 600 DPI 20 ppm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20536
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips LFF6020/INB multifunction printer Laser A4 600 x 600 DPI 20 ppm:

Philips LFF6020/INB, Laser, Mono printing, 600 x 600 DPI, A4, Direct printing, Grey

Long summary description Philips LFF6020/INB multifunction printer Laser A4 600 x 600 DPI 20 ppm:

Philips LFF6020/INB. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.