Philips logo

Philips HX9944/02 electric toothbrush Adult Sonic toothbrush White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97787
Info modified on:
07 May 2025, 03:24:46
Short summary description Philips HX9944/02 electric toothbrush Adult Sonic toothbrush White:

Philips HX9944/02, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Refresh, Whitening, White, 31000 movements per minute, 2 min

Long summary description Philips HX9944/02 electric toothbrush Adult Sonic toothbrush White:

Philips HX9944/02. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Refresh, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 500 g. Package width: 152 mm, Package depth: 97 mm, Package height: 252 mm. Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.