Philips logo

Philips Sonicare DiamondClean HX9392/39 electric toothbrush Adult Sonic toothbrush Black, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152704
Info modified on:
08 Mar 2024, 09:07:54
Philips HX9392/39 user manual (2.1 MB)
Short summary description Philips Sonicare DiamondClean HX9392/39 electric toothbrush Adult Sonic toothbrush Black, White:

Philips Sonicare DiamondClean HX9392/39, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, 62000 movements per minute, Black, White, 2 min, 30 sec

Long summary description Philips Sonicare DiamondClean HX9392/39 electric toothbrush Adult Sonic toothbrush Black, White:

Philips Sonicare DiamondClean HX9392/39. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Width: 232 mm, Depth: 117 mm, Height: 255 mm. Package weight: 1.44 kg. Number of handles included: 2 pc(s), Number of brush heads included: 2 pc(s)

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.